Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN238ECP
HIN238ECP
Active
Interface - Drivers, Receivers, Transceivers
Description:
RS-232 TRANSMITTER/RECEIVER
Manufacturer:
Harris Corporation
Datasheet:
HIN238ECP Datasheet
History Price: $1.26000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN238ECP vs HIN240IN
Part No
HIN238ECP
HIN240IN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
5/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
44-QFP
Supplier Device Package
24-PDIP
44-MQFP (10x10)