HIN238IB
HIN238IB
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  Intersil
Datasheet:   HIN238IB Datasheet
History Price: $2.62000
In Stock: 18000
HIN238IB vs HIN240CNZ
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
5/3
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
44-QFP
Supplier Device Package
24-SOIC
44-MQFP (10x10)