HIN238IBZ-T
HIN238IBZ-T
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  Renesas Electronics
Datasheet:   HIN238IBZ-T Datasheet
History Price: Obsolete
In Stock: 33600
HIN238IBZ-T vs HIN241IB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
28-SOIC