HIN239CPZ
HIN239CPZ
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 24DIP
Manufacturer:  Renesas Electronics
Datasheet:   HIN239CPZ Datasheet
History Price: $7.45000
In Stock: 47600
HIN239CPZ vs HIN240IN
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
5/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120kbps
Voltage - Supply
5V, 7.5V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
44-QFP
Supplier Device Package
24-PDIP
44-MQFP (10x10)