HIN239IB
HIN239IB
Active
Description:  RS-232 TRANSMITTER/RECIEVER
Manufacturer:  Harris Corporation
Datasheet:   HIN239IB Datasheet
History Price: $1.90000
In Stock: 14000
HIN239IB vs HIN241IA
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
4/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V, 7.5V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
28-SSOP