HIN239IP
HIN239IP
Active
Description:  IC TRANSCEIVER FULL 3/5 24DIP
Manufacturer:  Harris Corporation
Datasheet:   HIN239IP Datasheet
History Price: $1.90000
In Stock: 30400
HIN239IP vs HIN238ECP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
4/4
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
230kbps
Voltage - Supply
7.5V ~ 5V, 13.2V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP