HIN240IN
HIN240IN
Active
Description:  RS-232 TRANSMITTER/RECEIVER
Manufacturer:  Harris Corporation
Datasheet:   HIN240IN Datasheet
History Price: $3.20000
In Stock: 28800
HIN240IN vs HIN239IB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/5
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120kbps
120kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V, 7.5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-MQFP (10x10)
24-SOIC