Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN241ACB
HIN241ACB
Active
Interface - Drivers, Receivers, Transceivers
Description:
RS-232 TRANSMITTERS/RECIEVERS
Manufacturer:
Harris Corporation
Datasheet:
HIN241ACB Datasheet
History Price: $1.26000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN241ACB vs HIN238IB
Part No
HIN241ACB
HIN238IB
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Intersil
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/5
4/4
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
230kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
24-SOIC