☰
HIP6501ACB
HIP6501ACB
Obsolete
Description:  POWER CONTROL WITH ACPIINTERFACE
Manufacturer:  Harris Corporation
Datasheet:   HIP6501ACB Datasheet
History Price: $1.54000
In Stock: 21040
HIP6501ACB vs HIP5010IB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
-
0V ~ 5.5V
Voltage - Supply
5V, 12V
9.6V ~ 14.4V
Current - Supply
20 mA
5 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC