Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Harris Corporation HIP6501ACB
HIP6501ACB
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
POWER CONTROL WITH ACPIINTERFACE
Manufacturer:
Harris Corporation
Datasheet:
HIP6501ACB Datasheet
History Price: $1.54000
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6501ACB vs HIP6500CB
Part No
HIP6501ACB
HIP6500CB
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
-
0V ~ 5.25V
Voltage - Supply
5V, 12V
4.75V ~ 5.25V
Current - Supply
20 mA
30 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC