☰
HIP6502CB
HIP6502CB
Active
Description:  MULTIPLE LINEAR POWER CONTROLLER
Manufacturer:  Harris Corporation
Datasheet:   HIP6502CB Datasheet
History Price: $2.15000
In Stock: 16000
HIP6502CB vs HIP6501ACBZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
0V ~ 5.25V
-
Voltage - Supply
4.75V ~ 5.25V
5V, 12V
Current - Supply
30 mA
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-SOIC