HPC36003V20
HPC36003V20
Obsolete
Description:  IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:  National Semiconductor
Datasheet:   HPC36003V20 Datasheet
History Price: $10.07000
In Stock: 38800
HPC36003V20 vs HPC-DEV-SUNC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HPC
-
Core Size
16-Bit
-
Speed
20MHz
-
Connectivity
Microwire/Plus (SPI), UART/USART
-
Peripherals
PWM, WDT
-
Number of I/O
52
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
68-PLCC (24.23x24.23)
-