Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Monolithic Power Systems HR1001LGS
HR1001LGS
Active
PMIC - AC DC Converters, Offline Switchers
Description:
ENHANCED LLC CONTROLLER WITH ADA
Manufacturer:
Monolithic Power Systems
Datasheet:
HR1001LGS Datasheet
History Price: Active
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HR1001LGS vs HR1000AGS
Part No
HR1001LGS
HR1000AGS
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
-
Half-Bridge
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
8.9V ~ 15.5V
13V ~ 15.5V
Duty Cycle
50%
50%
Frequency - Switching
600kHz
Up to 600kHz
Power (Watts)
1.56 W
-
Fault Protection
Brown-Out, Capacitive Mode, Over-Current
Over Temperature, Over Voltage
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Mounting Type
Surface Mount
Surface Mount