Applications
Ultrasound
Ultrasound
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
38Ohm
48Ohm
Voltage - Supply, Single (V-)
40V ~ 200V
3V ~ 5.5V
Voltage - Supply, Dual (V?
?0V ~ 160V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-TQFP
Supplier Device Package
48-LQFP (7x7)
48-TQFP (7x7)