ICL232CPE
ICL232CPE
Active
Description:  RS-232 TRANSMITTERS/RECIEVERS
Manufacturer:  Intersil
Datasheet:   ICL232CPE Datasheet
History Price: $3.69000
In Stock: 13600
ICL232CPE vs ICL3245ECAZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
-
1Mbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
28-SSOP