ICL3245EIAZ
ICL3245EIAZ
Active
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICL3245EIAZ Datasheet
History Price: $3.14000
In Stock: 21600
ICL3245EIAZ vs ICL3245ECA
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
1Mbps
1Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP