Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation ICL7611ACTV
ICL7611ACTV
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT TO99-8
Manufacturer:
Harris Corporation
Datasheet:
ICL7611ACTV Datasheet
History Price: Active
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICL7611ACTV vs ICL7652CWE
Part No
ICL7611ACTV
ICL7652CWE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
CMOS
Zero-Drift
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
0.5V/μs
Gain Bandwidth Product
1.4 MHz
450 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
15 pA
Voltage - Input Offset
2 mV
700 μV
Current - Supply
1mA
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2 V
5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-99-8
16-SOIC