Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated ICL7611BCSA
ICL7611BCSA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
ICL7611BCSA Datasheet
History Price: Obsolete
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICL7611BCSA vs ICL7652BCPD
Part No
ICL7611BCSA
ICL7652BCPD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
0.5V/μs
Gain Bandwidth Product
1.4 MHz
450 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
15 pA
Voltage - Input Offset
5 mV
700 μV
Current - Supply
1mA
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
2 V
5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP