ICL7650CPA
ICL7650CPA
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   ICL7650CPA Datasheet
History Price: $4.37000
In Stock: 20000
ICL7650CPA vs ICL7650CPD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Chopper (Zero-Drift)
Chopper (Zero-Drift)
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
1.5 pA
Voltage - Input Offset
700 μV
700 μV
Current - Supply
1.2mA
1.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP