ICL7650CPD
ICL7650CPD
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   ICL7650CPD Datasheet
History Price: Obsolete
In Stock: 2800
ICL7650CPD vs ICL8021CPA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Power
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
16V/μs
Gain Bandwidth Product
2 MHz
270 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
7 nA
Voltage - Input Offset
700 μV
2 mV
Current - Supply
1.2mA
-
Current - Output / Channel
-
13 mA
Voltage - Supply Span (Min)
4.5 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-PDIP