ICL7650CSD+T
ICL7650CSD+T
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1CIRC 14SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17600
ICL7650CSD+T vs ICL7652P
Series
-
LinCMOS
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Amplifier Type
Zero-Drift
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
3.1V/μs
Gain Bandwidth Product
2 MHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
1.5 pA
4 pA
Voltage - Input Offset
700 μV
600 μV
Current - Supply
1.2mA
1.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
3.8 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP