ICL7650CTV
ICL7650CTV
Active
Description:  OPERATIONAL AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   ICL7650CTV Datasheet
History Price: $4.04000
In Stock: 34000
ICL7650CTV vs ICL7650CSD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
-
Zero-Drift
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
2.5V/μs
Gain Bandwidth Product
-
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
1.5 pA
Voltage - Input Offset
-
700 μV
Current - Supply
-
1.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
-
4.5 V
Voltage - Supply Span (Max)
-
16 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC