ICL7650SCPD
ICL7650SCPD
Obsolete
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Manufacturer:  Renesas Electronics
Datasheet:   ICL7650SCPD Datasheet
History Price: Obsolete
In Stock: 30800
ICL7650SCPD vs ICL7650CTV
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Zero-Drift
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
2.5V/μs
-
Gain Bandwidth Product
2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
4 pA
-
Voltage - Input Offset
700 μV
-
Current - Supply
2mA
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
16 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-