ICL7650SIPD
ICL7650SIPD
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 14DIP
Manufacturer:  Harris Corporation
Datasheet:   ICL7650SIPD Datasheet
History Price: Active
In Stock: 46400
ICL7650SIPD vs ICL7652P
Series
-
LinCMOS
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
Chopper (Zero-Drift)
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
3.1V/μs
Gain Bandwidth Product
2 MHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
0.7 μV
600 μV
Current - Supply
2mA
1.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
3.8 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-PDIP