ICL7652P
ICL7652P
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC 8DIP
Manufacturer:  Texas Instruments
Datasheet:   ICL7652P Datasheet
History Price: $7.12000
In Stock: 10400
ICL7652P vs ICL7650CSD+T
Series
LinCMOS
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Zero-Drift
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
3.1V/μs
2.5V/μs
Gain Bandwidth Product
1.9 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
1.5 pA
Voltage - Input Offset
600 μV
700 μV
Current - Supply
1.5mA
1.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3.8 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC