ICL7653CSA
ICL7653CSA
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   ICL7653CSA Datasheet
History Price: $0.78000
In Stock: 43200
ICL7653CSA vs ICL7652CPD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Chopper (Zero-Drift)
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
0.5V/μs
Gain Bandwidth Product
2 MHz
450 kHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 pA
Voltage - Input Offset
700 mV
700 μV
Current - Supply
1.2mA
2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP