Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Intersil ICL7660ACBA
ICL7660ACBA
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
SWITCHED CAPACITOR CONVERTER
Manufacturer:
Intersil
Datasheet:
ICL7660ACBA Datasheet
History Price: $1.31000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICL7660ACBA vs ICL8211CTY
Part No
ICL7660ACBA
ICL8211CTY
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Intersil
Rochester Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Ratiometric
-
Output Configuration
Positive or Negative
-
Topology
Charge Pump
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
1.5V
-
Voltage - Input (Max)
12V
-
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
10kHz ~ 35kHz
-
Synchronous Rectifier
No
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-