ICL7660SCPA
ICL7660SCPA
Obsolete
Description:  SWITCHED CAPACITOR CONVERTER
Manufacturer:  Intersil
Datasheet:   ICL7660SCPA Datasheet
History Price: $1.31000
In Stock: 40800
ICL7660SCPA vs ICL7662CBD
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
4.5V
Voltage - Input (Max)
12V
20V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin
Voltage - Output (Max)
-
-
Current - Output
45mA
-
Frequency - Switching
10kHz ~ 35kHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC