ICL7660SIPA
ICL7660SIPA
Obsolete
Description:  SWITCHED CAPACITOR CONVERTER
Manufacturer:  Intersil
Datasheet:   ICL7660SIPA Datasheet
History Price: Obsolete
In Stock: 37600
ICL7660SIPA vs ICL7662EPA
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
4.5V
Voltage - Input (Max)
12V
20V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
10kHz ~ 35kHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP