ICL7662CBD+T
ICL7662CBD+T
Active
Description:  IC REG CHARGE PUMP INV 14SOIC
Manufacturer:  Maxim Integrated
History Price: $5.78000
In Stock: 18000
ICL7662CBD+T vs ICL7662CBD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Ratiometric
Ratiometric
Output Configuration
Negative
Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
20V
20V
Voltage - Output (Min/Fixed)
-Vin
-Vin
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
10kHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC