Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation ICL8021MTY
ICL8021MTY
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC POWER 1 CIRCUIT TO99-8
Manufacturer:
Harris Corporation
Datasheet:
ICL8021MTY Datasheet
History Price: $2.97000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICL8021MTY vs ICL7652P
Part No
ICL8021MTY
ICL7652P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Texas Instruments
Series
-
LinCMOS
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
Power
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
16V/μs
3.1V/μs
Gain Bandwidth Product
270 kHz
1.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 nA
4 pA
Voltage - Input Offset
2 mV
600 μV
Current - Supply
-
1.5mA
Current - Output / Channel
13 mA
-
Voltage - Supply Span (Min)
3 V
3.8 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP