ICL8049CCPE
ICL8049CCPE
Active
Description:  ICL8049CCPE
Manufacturer:  Rochester Electronics
Datasheet:   ICL8049CCPE Datasheet
History Price: $34.58000
In Stock: 14800
ICL8049CCPE vs ICL7660SCPA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Ratiometric
Output Configuration
-
Positive or Negative
Topology
-
Charge Pump
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
1.5V
Voltage - Input (Max)
-
12V
Voltage - Output (Min/Fixed)
-
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
-
45mA
Frequency - Switching
-
10kHz ~ 35kHz
Synchronous Rectifier
-
No
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP