☰
ICS1574BMT
ICS1574BMT
Obsolete
Description:  IC CLK/FREQ SYNTH 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS1574BMT Datasheet
History Price: Obsolete
In Stock: 34640
ICS1574BMT vs ICS181MI-01LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Clock Generator
Spread Spectrum Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
400MHz
75MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC