Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS2402M
ICS2402M
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS2402M Datasheet
History Price: Obsolete
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS2402M vs ICS8725AY-01LF
Part No
ICS2402M
ICS8725AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
ClockBlocks
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Zero Delay Buffer
Clock Generator
PLL
Yes
Yes with Bypass
Input
Clock
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS, TTL
HSTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
80MHz
700MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)