Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS275PG
ICS275PG
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS275PG Datasheet
History Price: Obsolete
In Stock: 42480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS275PG vs ICS8725AY-01LF
Part No
ICS275PG
ICS8725AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
HSTL
Number of Circuits
1
1
Ratio - Input:Output
1:4
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
200MHz
700MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
16-TSSOP
32-TQFP (7x7)