Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS276PGLF
ICS276PGLF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS276PGLF Datasheet
History Price: Obsolete
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS276PGLF vs ICS280PGIT
Part No
ICS276PGLF
ICS280PGIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:4
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP