☰
ICS291PGI
ICS291PGI
Obsolete
Description:  IC CLK/FREQ SYNTH 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS291PGI Datasheet
History Price: Obsolete
In Stock: 24220
ICS291PGI vs ICS8725AY-01LF
Series
VersaClock
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
HSTL
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
200MHz
700MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
20-TSSOP
32-TQFP (7x7)