☰
ICS309RI
ICS309RI
Obsolete
Description:  IC CLK/FREQ SYNTH 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS309RI Datasheet
History Price: Obsolete
In Stock: 48260
ICS309RI vs ICS181MI-01LF
Series
VersaClock
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Spread Spectrum Clock Generator
PLL
Yes with Bypass
Yes
Input
Clock, Crystal
Clock, Crystal
Output
LVCMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:9
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
75MHz
Divider/Multiplier
No/Yes
No/No
Voltage - Supply
3V ~ 3.6V
3.135V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
8-SOIC