☰
ICS348RIPT
ICS348RIPT
Obsolete
Description:  IC CLK/FREQ SYNTH 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS348RIPT Datasheet
History Price: Obsolete
In Stock: 320
ICS348RIPT vs ICS873033AMLFT
Series
VersaClock
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer
Clock Generator
PLL
Yes with Bypass
No
Input
Clock, Crystal
CML, LVDS, LVPECL, SSTL
Output
LVCMOS
ECL, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:9
1:1
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
200MHz
3.2GHz
Divider/Multiplier
No/Yes
Yes/No
Voltage - Supply
3.15V ~ 3.45V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
8-SOIC