☰
ICS501GIT
ICS501GIT
Obsolete
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS501GIT Datasheet
History Price: Obsolete
In Stock: 9520
ICS501GIT vs ICS181MI-01
Series
LOCO
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Spread Spectrum Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Clock, Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
140MHz
75MHz
Divider/Multiplier
No/Yes
No/No
Voltage - Supply
3V ~ 5.25V
3.135V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC