Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS501GIT
ICS501GIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS501GIT Datasheet
History Price: Obsolete
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS501GIT vs ICS874S02BMIT
Part No
ICS501GIT
ICS874S02BMIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
LOCO
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
-
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
140MHz
1GHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-TSSOP
20-SOIC