☰
ICS501GIT
ICS501GIT
Obsolete
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ICS501GIT Datasheet
History Price: Obsolete
In Stock: 9520
ICS501GIT vs ICS951601AFLF
Series
LOCO
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes
Yes
Input
Clock, Crystal
Crystal
Output
CMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:19
Differential - Input:Output
No/No
No/No
Frequency - Max
140MHz
66.66MHz
Divider/Multiplier
No/Yes
Yes/No
Voltage - Supply
3V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
8-TSSOP
48-SSOP