Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS503M
ICS503M
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS503M Datasheet
History Price: Obsolete
In Stock: 40720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS503M vs ICS8725AY-01LF
Part No
ICS503M
ICS8725AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
LOCO
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes
Yes with Bypass
Input
Clock, Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
HSTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
160MHz
700MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)