Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Fanout Buffer (Distribution), Divider
Fanout Buffer (Distribution), Multiplexer
Ratio - Input:Output
1:2
2:4
Differential - Input:Output
No/No
Yes/Yes
Input
CMOS
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
3-State, CMOS
LVDS
Frequency - Max
156 MHz
650 MHz
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP