☰
ICS551MIT
ICS551MIT
Obsolete
Description:  IC CLK BUFFER 1:4 160MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS551MIT Datasheet
History Price: Obsolete
In Stock: 42160
ICS551MIT vs ICS85454AK-01LF
Series
ClockBlocks
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
1:4
2:1, 1:2
Differential - Input:Output
No/No
Yes/Yes
Input
CMOS
CML, LVDS, LVPECL
Output
CMOS
LVDS
Frequency - Max
160 MHz
2.5 GHz
Voltage - Supply
3V ~ 5.5V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
16-VFQFN (3x3)