Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS570BIT
ICS570BIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS570BIT Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS570BIT vs ICS271PGIT
Part No
ICS570BIT
ICS271PGIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
ClockBlocks
VersaClock
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
Clock
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
170MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP