☰
ICS570GI-01LF
ICS570GI-01LF
Obsolete
Description:  IC ZD BUFFER 8TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25680
ICS570GI-01LF vs ICS270PGIT
Series
-
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
Clock
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:8
Differential - Input:Output
No/No
No/No
Frequency - Max
55MHz
200MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
20-TSSOP