Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS570GI-01LF
ICS570GI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS570GI-01LF Datasheet
History Price: Obsolete
In Stock: 28320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS570GI-01LF vs ICS276PGIT
Part No
ICS570GI-01LF
ICS276PGIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
VersaClock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes
Yes with Bypass
Input
Clock
Crystal
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
55MHz
200MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
16-TSSOP