Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS570GI-01LF
ICS570GI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS570GI-01LF Datasheet
History Price: Obsolete
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS570GI-01LF vs ICS873033AMLFT
Part No
ICS570GI-01LF
ICS873033AMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes
No
Input
Clock
CML, LVDS, LVPECL, SSTL
Output
CMOS
ECL, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
55MHz
3.2GHz
Divider/Multiplier
No/Yes
Yes/No
Voltage - Supply
3.15V ~ 3.45V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC