☰
ICS571M
ICS571M
Obsolete
Description:  IC FANOUT BUFFER 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS571M Datasheet
History Price: Obsolete
In Stock: 5920
ICS571M vs ICS8725AY-01LF
Series
ClockBlocks
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Zero Delay Buffer
Clock Generator
PLL
Yes
Yes with Bypass
Input
CMOS
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
HSTL
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:5
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
160MHz
700MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 5.5V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-TQFP (7x7)